Status: | Production |
---|---|
Series: | AD7714 |
RoHS: | Compliant |
Charge Balancing ADC |
24 Bits No Missing Codes |
0.0015% Nonlinearity |
Five-Channel Programmable Gain Front End |
Gains from 1 to 128 |
Can Be Configured as Three Fully Differential |
Inputs or Five Pseudo-Differential Inputs |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
3 V (AD7714-3) or 5 V (AD7714-5) Operation |
Low Current (350 µA typ) with Power-Down (5 µA typ) |
Low Noise (<150 nV rms) |
Low-Pass Filter with Programmable Filter Cutoffs |
Please see data sheet for additional features |
EVALUATION BOARD | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7714-3EBZ?
Additional datasheets, footprints and schematics for EVAL-AD7714-3EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7714-3EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7714-3EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7714-3EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7714-3EBZ fall under?
The EVAL-AD7714-3EBZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7714-3EBZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7714-3EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7714-3EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7714-3EBZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD7714-3EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7714-3EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7714-3EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7714-3EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.