Status: | Unknown |
---|---|
Series: | PMOD CIRCUIT Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD7691 |
No. of Bits | 18bit |
Sample Rate | 250kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD7691 |
Product Range | PMOD CIRCUIT Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Enables Quick Breadboarding/Prototyping User Defined Circuit Configuration Standalone Power Supply |
PMOD-AD7691 EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-AD7691-PMDZ?
Additional datasheets, footprints and schematics for EVAL-AD7691-PMDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7691-PMDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7691-PMDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7691-PMDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7691-PMDZ fall under?
The EVAL-AD7691-PMDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7691-PMDZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7691-PMDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7691-PMDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD7691-PMDZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-AD7691-PMDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7691-PMDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7691-PMDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7691-PMDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.