Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD7607 |
No. of Bits | 14bit |
Sample Rate | 200kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD7607 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Fully Integrated Data Acquisition Solution Flexible Parallel/Serial Interface |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7607EDZ?
Additional datasheets, footprints and schematics for EVAL-AD7607EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7607EDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7607EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7607EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7607EDZ fall under?
The EVAL-AD7607EDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7607EDZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7607EDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7607EDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD7607EDZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-AD7607EDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7607EDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7607EDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7607EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.