Status: | Production |
---|---|
Series: | AD7605-4 |
RoHS: | Compliant |
4 simultaneously sampled inputs |
True bipolar analog input ranges: ±10 V (maximum), ±5 V (maximum) |
Single 5 V analog supply and 2.5 V to 5 V VDRIVE (nominal) |
Fully integrated data acquisition solution |
Analog input clamp protection |
Input buffer with 1 MΩ analog input impedance |
Second-order antialiasing analog filter |
On-chip accurate reference and reference buffer |
16-bit ADC with 300 kSPS on all channels |
Flexible parallel/serial interface |
Serial peripheral interface (SPI)/QSPI™/MICROWIRE™/DSP compatible |
Performance |
7 kV ESD rating on analog input channels |
Standby mode: 25 mW (typical) |
64-lead LQFP package |
Evaluation control board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7605-4SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7605-4SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7605-4SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7605-4SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7605-4SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7605-4SDZ fall under?
The EVAL-AD7605-4SDZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7605-4SDZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7605-4SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7605-4SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7605-4SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD7605-4SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7605-4SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7605-4SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7605-4SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.