Status: | Production |
---|---|
Series: | AD7402 |
RoHS: | Compliant |
Prices starting from US$109.25
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$109.25
|
19
in stock
|
Buy Now |
10 MHz internal clock rate |
16 bits, no missing codes |
Signal-to-noise ratio (SNR): 87 dB typical |
Effective number of bits (ENOB): 13.5 bits typical |
Typical offset drift vs. temperature: 1.7 µV/°C |
On-board digital isolator |
On-board reference |
Full-scale analog input range: ±320 mV |
−40°C to +105°C operating range |
High common-mode transient immunity: >25 kV/µs |
8-lead, wide-body SOIC, with increased creepage package |
Slew rate limited output for low electromagnetic interference (EMI) |
EVALUATION BOARD I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-AD7402-8FMCZ?
Additional datasheets, footprints and schematics for EVAL-AD7402-8FMCZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7402-8FMCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7402-8FMCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7402-8FMCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7402-8FMCZ fall under?
The EVAL-AD7402-8FMCZ is listed under Isolated A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7402-8FMCZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7402-8FMCZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7402-8FMCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7402-8FMCZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-AD7402-8FMCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7402-8FMCZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7402-8FMCZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7402-8FMCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.