Status: | Production |
---|---|
Series: | AD7176-2 |
RoHS: | Compliant |
Fast and flexible output rate—5 SPS to 250 kSPS |
Fast settling time—20 µs |
Channel scan data rate of 50 kSPS/channel |
Performance specifications |
17 noise free bits at 250 kSPS |
20 noise free bits at 2.5 kSPS |
22 noise free bits at 5 SPS |
INL ±2.5 ppm of FSR |
85 dB rejection of 50 Hz and 60 Hz with 50 ms settling |
User-configurable input channels |
2 fully differential or 4 pseudo differential |
Crosspoint multiplexer |
On-chip 2.5 V reference (drift 2 ppm/°C) |
Internal oscillator, external crystal, or external clock |
See data sheet fo additional features |
EVAL BOARD TWO CHANNEL MUX ED | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-AD7176-2SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7176-2SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7176-2SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7176-2SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7176-2SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7176-2SDZ fall under?
The EVAL-AD7176-2SDZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7176-2SDZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7176-2SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7176-2SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7176-2SDZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-AD7176-2SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7176-2SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7176-2SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7176-2SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.