EVAL-AD7175-8SDZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7175-8
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7175-8 is a low noise, fast settling, multiplexed, 8-/16- channel (fully/pseudo differential) Σ-Δ analog-to-digital converter (ADC) for low bandwidth inputs. It has a maximum channel scan rate of 50 kSPS (20 ìs) for fully settled data. The output data rates range from 5 SPS to 250 kSPS.The AD7175-8 integrates key analog and digital signal condition-ing blocks to allow users to configure an individual setup for each analog input channel in use. Each feature can be user selected on a per channel basis. Integrated true rail-to-rail buffers on the analog inputs and external reference inputs provide easy to drive high impedance inputs. The precision 2.5 V low drift (2 ppm/°C) band gap internal reference (with output reference buffer) adds embedded functionality to reduce external component count.The digital filter allows simultaneous 50 Hz and 60 Hz rejection at a 27.27 SPS output data rate. The user can switch between different filter options according to the demands of each channel in the application. The ADC automatically switches through each selected channel. Further digital processing functions include offset and gain calibration registers, configurable on a per channel basis.The device operates with a 5 V AVDD1 . AVSS supply, or with ±2.5 V AVDD1/AVSS, and 2.5 V to 5 V AVDD2 and IOVDD supplies. The specified operating temperature range is .40°C to +105°C. The AD7175-8 is available in a 40-lead LFCSP package.

Where to Buy

Prices starting from US$94.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$98.21
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$95.90
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$94.29
-
Buy Now

Features

Fast and flexible output rate: 5 SPS to 250 kSPS
Performance specifications
17.2 noise free bits at 250 kSPS
20.2 noise free bits at 2.5 kSPS
24 noise free bits at 20 SPS
INL: ±1 ppm of FSR
85 dB filter rejection of 50 Hz and 60 Hz with 50 ms settling
85 dB filter rejection of 50 Hz and 60 Hz with 50 ms settling
User configurable input channels
8 fully differential channels or 16 single-ended channels
Crosspoint multiplexer
Channel scan data rate of 50 kSPS/channel (20 ìs settling)
On-chip 2.5 V reference (±2 ppm/°C drift)
True rail-to-rail analog and reference input buffers
Internal or external clock
Power supply: AVDD1 − AVSS = 5 V, AVDD2 = IOVDD = 2 V to 5 V (nominal)
Split supply with AVDD1/AVSS at ±2.5 V
ADC current: 8.4 mA
Temperature range: −40°C to +105°C 3- or 4-wire serial digital interface (Schmitt trigger on SCLK) Serial port interface (SPI), QSPI, MICROWIRE, and DSP compatible

Alternative Descriptions

EVAL BOARD MULTI CHANNEL | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD7175-8SDZ?

Additional datasheets, footprints and schematics for EVAL-AD7175-8SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7175-8SDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD7175-8SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7175-8SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD7175-8SDZ fall under?

The EVAL-AD7175-8SDZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD7175-8SDZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7175-8SDZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD7175-8SDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD7175-8SDZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD7175-8SDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD7175-8SDZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD7175-8SDZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD7175-8SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay