EVAL-AD7170EBZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7170
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7170 is a very low power 12-bit analog-to-digital converter (ADC). It contains a precision 12-bit sigma-delta (Σ-Δ) ADC and an on-chip oscillator. Consuming only 135 μA, the AD7170 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7170 also has a power-down mode in which the device consumes 5 μA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7170 are controlled by dedicated pins. Each time a data read occurs, eight status bits are appended to the 12-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7170 is 125 Hz, whereas the settling time is 24 ms. The AD7170 has one differential input and a gain of 1. This is useful in

Where to Buy

Prices starting from US$70.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$73.16
10
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$70.24
-
Buy Now

Features

Output data rate: 125 Hz
Pin-programmable power-down and reset
Status function
Internal clock oscillator
Current: 135 μA
Power supply: 2.7 V to 5.25 V
–40°C to +105°C temperature range
Package: 10-lead 3 mm x 3 mm LFCSP

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD7170EBZ?

Additional datasheets, footprints and schematics for EVAL-AD7170EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7170EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD7170EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7170EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD7170EBZ fall under?

The EVAL-AD7170EBZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD7170EBZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7170EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD7170EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD7170EBZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD7170EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD7170EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD7170EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD7170EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay