Status: | Production |
---|---|
Series: | AD7124-8 |
RoHS: | Compliant |
3 power modes |
RMS noise |
Low power: 24 nV rms at 1.17 SPS, gain = 128 (255 µA typical) |
Mid power: 20 nV rms at 2.34 SPS, gain = 128 (355 µA typical) |
Full power: 23 nV rms at 9.4 SPS, gain = 128 (930 µA typical) |
Up to 22 noise free bits in all power modes (gain = 1) |
Output data rate |
Full power: 9.38 SPS to 19,200 SPS |
Mid power: 2.34 SPS to 4800 SPS |
Low power: 1.17 SPS to 2400 SPS |
Rail-to-rail analog inputs for gains > 1 |
Simultaneous 50 Hz/60 Hz rejection at 25 SPS (single cycle settling) |
Diagnostic functions (which aid safe integrity level (SIL) certification) |
Crosspoint multiplexed analog inputs |
8 differential/15 pseudo differential inputs |
See data sheet for additional features |
Evaluation Kit, Delta-Sigma Adc, 24 Bit | Newark Electronics |
EVALUATION KIT, DELTA-SIGMA ADC, 24 BIT | element14 |
EVALUATION BOARD | Analog Devices |
DIGITAL SIGNAL PROCESSOR - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7124-8SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7124-8SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7124-8SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7124-8SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7124-8SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7124-8SDZ fall under?
The EVAL-AD7124-8SDZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7124-8SDZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7124-8SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7124-8SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7124-8SDZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for EVAL-AD7124-8SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7124-8SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7124-8SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7124-8SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.