Status: | Production |
---|---|
Series: | AD5933 |
RoHS: | Compliant |
Chinese data sheet available |
Programmable output peak-to-peak excitation voltage to a maximum frequency of 100 kHz |
Programmable frequency sweep capability with serial I2C interface |
Frequency resolution of 27 bits (<0.1 Hz) |
Impedance measurement range from 1 kΩ to 10 MΩ |
Capable of measuring of 100 Ω to 1 kΩ with additional circuitry |
Internal temperature sensor (±2°C) |
Internal system clock option |
Phase measurement capability |
System accuracy of 0.5% |
2.7 V to 5.5 V power supply operation |
Temperature range: −40°C to +125°C |
16-lead SSOP package |
Qualified for automotive applications |
evaluation board i.c. | Analog Devices |
Evaluation Kit, Network Analyzer, 12 Bit | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
EVALUATION KIT, NETWORK ANALYZER, 12 BIT | Farnell |
Where can I find additional details, specifications and documents for a EVAL-AD5933EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5933EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5933EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5933EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5933EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5933EBZ fall under?
The EVAL-AD5933EBZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5933EBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5933EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5933EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5933EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD5933EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5933EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5933EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5933EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.