Status: | Production |
---|---|
Series: | AD5932 |
RoHS: | Compliant |
Prices starting from US$108.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.68
|
2
in stock
|
Buy Now | |
Analog Devices
from US$112.52
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$109.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$118.18
|
1
in stock
|
Buy Now | |
element14
from US$113.01
|
1
in stock
|
Buy Now | |
Farnell
from US$118.29
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$108.03
|
-
|
Buy Now |
Programmable frequency profile |
No external components necessary |
Output frequency up to 25 MHz |
Preprogrammable frequency profile minimizes number of DSP/microcontroller writes |
Sinusoidal/triangular/square wave outputs |
Automatic or single pin control of frequency stepping |
Power-down mode: 20 μA |
Power supply: 2.3 V to 5.5 V |
Automotive temperature range: −40°C to +125°C |
16-lead, Pb-free TSSOP |
evaluation board i.c. | Analog Devices |
Eval Board for AD5932 Waveform Generator | RS |
Evaluation Kit, Waveform Generator | Newark Electronics |
EVALUATION KIT, WAVEFORM GENERATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5932EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5932EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5932EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5932EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5932EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5932EBZ fall under?
The EVAL-AD5932EBZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5932EBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5932EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5932EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5932EBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for EVAL-AD5932EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5932EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5932EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5932EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.