Status: | Production |
---|---|
Series: | AD5767 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Complete 16-channel, 12-bit DACs |
8 software-programmable output ranges: −20 V to 0 V, −16 V to 0 V, −10 V to 0 V, −10 V to +6 V, −12 V to +14 V, −16 V to +10 V, ±5 V and ±10 V |
Integrated DAC output buffers with ±20 mA output current capability |
4 mm × 4 mm WLCSP package and 40-lead LFCSP package |
Integrated reference buffers |
2 dither signal input pins |
Channel monitoring multiplexer |
1.8 V logic compatibility |
Temperature range: −40°C to +105°C |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5767SD2Z?
Additional datasheets, footprints and schematics for EVAL-AD5767SD2Z are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5767SD2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5767SD2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5767SD2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5767SD2Z fall under?
The EVAL-AD5767SD2Z is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5767SD2Z when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5767SD2Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5767SD2Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5767SD2Z have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-AD5767SD2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5767SD2Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5767SD2Z?
You can fill out our help required form which you can use to request a quote for EVAL-AD5767SD2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.