EVAL-AD5676RSDZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5676R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5672R/AD5676R are low power, octal, 12-/16-bit buffered voltage output digital-to-analog converters (DACs). They include a 2.5 V, 2 ppm/°C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). The devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5672R/AD5676R are available in a 20-lead TSSOP and in a 20-lead LFCSP and incorporate a power-on reset circuit and a RSTSEL pin that ensures that the DAC outputs power up to zero scale or midscale and remains there until a valid write. The AD5672R/AD5676R contain a power-down mode, reducing the current consumption to 1 µA typical while in power-down mode. The AD5676R is also available in a 16-ball WLCSP.PRODUCT HIGHLIGHTS High Relative Accuracy (INL). AD5672R (12-bit): ±1 LSB maximum AD5676R (16-bit): ±3 LSB maximum Low Drift 2.5 V On-Chip Reference. High Channel Density.Eight channels in 2.5 mm × 2.4 mm WLCSP (AD5676R).

Where to Buy

Prices starting from US$106.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$106.00
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

High Performance
High relative accuracy (INL): ±3 LSB maximum at 16 bits
Total unadjusted error (TUE): ±0.14% of FSR maximum
Offset error: ±1.5 mV maximum
Gain error: ±0.06% of FSR maximum
Low drift 2.5 V reference: 2 ppm/°C typical
Wide Operating Ranges
−40°C to +125°C temperature range
2.7 V to 5.5 V power supply range
Easy Implementation
User selectable gain of 1 or 2 (GAIN pin/gain bit)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
20-lead, RoHS-compliant TSSOP and LFCSP
16-ball, RoHS compliant WLCSP (AD5676R)

Alternative Descriptions

CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5676RSDZ?

Additional datasheets, footprints and schematics for EVAL-AD5676RSDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5676RSDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5676RSDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5676RSDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5676RSDZ fall under?

The EVAL-AD5676RSDZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5676RSDZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5676RSDZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5676RSDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5676RSDZ have stock available?

Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD5676RSDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5676RSDZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5676RSDZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5676RSDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay