Status: | Production |
---|---|
Series: | AD5542A |
RoHS: | Compliant |
12-/16-bit resolution |
1 LSB INL |
11.8 nV/√Hz noise spectral density |
1 μs settling time |
1.1 nV-sec glitch energy |
0.05 ppm/°C temperature drift |
5 kV HBM ESD classification |
See data sheet for additional features |
Also available in16-lead TSSOP |
evaluation board i.c. | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5542ASDZ?
Additional datasheets, footprints and schematics for EVAL-AD5542ASDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5542ASDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5542ASDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5542ASDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5542ASDZ fall under?
The EVAL-AD5542ASDZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5542ASDZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5542ASDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5542ASDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5542ASDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD5542ASDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5542ASDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5542ASDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5542ASDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.