Status: | Production |
---|---|
Series: | AD5522 |
RoHS: | Compliant |
Quad parametric measurement unit (PMU) |
FV, FI, FN (high-Z), MV, MI functions |
4 Programmable Current Ranges (Internal RSENSE) |
±5uA, ±20uA, ±200uA and ±2mA |
1 Programmable Current Range up to ±80mA (external RSENSE) |
22.5 V FV Range with Asymmetrical Operation |
Integrated 16-Bit DACs Provide Programmable Levels |
Gain and offset correction on chip |
Low capacitance outputs suited to relay less systems |
On-chip comparators per channel |
See Data Sheet for Additional Information |
Evaluation Board | Analog Devices |
Evaluation Kit, Dac, 16 Bit | Newark Electronics |
EVALUATION KIT, DAC, 16 BIT | element14 |
Where can I find additional details, specifications and documents for a EVAL-AD5522EBUZ?
Additional datasheets, footprints and schematics for EVAL-AD5522EBUZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5522EBUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5522EBUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5522EBUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5522EBUZ fall under?
The EVAL-AD5522EBUZ is listed under Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5522EBUZ when available in the Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5522EBUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5522EBUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5522EBUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-AD5522EBUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5522EBUZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5522EBUZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5522EBUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.