Status: | Production |
---|---|
Series: | AD5421 |
RoHS: | Compliant |
16-bit resolution and monotonicity |
Pin selectable NAMUR-compliant ranges |
4 mA to 20 mA |
3.8 mA to 21 mA |
3.2 mA to 24 mA |
NAMUR-compliant alarm currents |
Downscale alarm current = 3.2 mA |
Upscale alarm current = 22.8 mA/24 mA |
Total unadjusted error (TUE): 0.05% maximum |
INL error: 0.0035% FSR maximum |
Output TC: 3 ppm/°C typical |
Quiescent current: 300 μA maximum |
Flexible SPI-compatible serial digital interface with Schmitt triggered inputs |
On-chip fault alerts via FAULT pin or alarm current |
Automatic readback of fault register on each write cycle |
Slew rate control function |
Gain and offset adjust registers |
On-chip reference TC: 4 ppm/°C maximum |
Selectable regulated voltage output |
Loop voltage range: 5.5 V to 52 V |
Temperature range: −40°C to +105°C |
TSSOP and LFCSP packages |
evaluation board i.c. | Analog Devices |
EVALUATION KIT, DAC, 16 BIT | Farnell Contract |
Evaluation Kit, Dac, 16 Bit | Newark Electronics |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5421SDZ?
Additional datasheets, footprints and schematics for EVAL-AD5421SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5421SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5421SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5421SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5421SDZ fall under?
The EVAL-AD5421SDZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5421SDZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5421SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5421SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5421SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for EVAL-AD5421SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5421SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5421SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5421SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.