Status: | Production |
---|---|
Series: | AD5370 |
RoHS: | Compliant |
Prices starting from US$108.03
40-channel DAC in a 64-lead LFCSP and a 64-lead LQFP |
Guaranteed monotonic to 16 bits |
Maximum output voltage span of 4 × VREF (20 V) |
Nominal output voltage span of −4 V to +8 V |
Multiple, independent output spans available |
System calibration function allowing user-programmable offset and gain |
Channel grouping and addressing features |
Thermal shutdown function |
DSP/microcontroller-compatible serial interface |
SPI serial interface |
2.5 V to 5.5 V digital interface |
Digital reset (RESET) |
Clear function to user-defined SIGGNDx |
Simultaneous update of DAC outputs |
Evaluation board i.c. | Analog Devices |
Evaluation Kit, Dac, 16 Bit | Newark Electronics |
EVALUATION KIT, DAC, 16 BIT | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5370EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5370EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5370EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5370EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5370EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5370EBZ fall under?
The EVAL-AD5370EBZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5370EBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5370EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5370EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5370EBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-AD5370EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5370EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5370EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5370EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.