Status: | Production |
---|---|
Series: | AD5342 |
RoHS: | Compliant |
Dual 12-Bit DAC in 28-Lead TSSOP |
Low Power: 300 µA @ 5 V, 230 µA @ 3 V |
Power-Down to 200 nA @ 5 V, 80 nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Double-Buffered Input Logic |
Simultaneous Update of DAC Outputs via LDAC pin (active low) |
Asynchronous Clear Facility via CLR pin (active low) |
Low Power Parallel Data Interface |
Temperature Range: -40°C to 105°C |
evaluation board i.c. | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5342DBZ?
Additional datasheets, footprints and schematics for EVAL-AD5342DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5342DBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5342DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5342DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5342DBZ fall under?
The EVAL-AD5342DBZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5342DBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5342DBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5342DBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5342DBZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD5342DBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5342DBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5342DBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5342DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.