EVAL-AD5341DBZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5341
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5330/AD5331/AD5340/AD5341* are single 8-/10-/12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 115 μA at 3 V and feature a power-down mode that further reduces the current to 80 nA. The devices incorporate an on-chip output buffer that can drive the output to both supply rails, but the AD5330, AD5340, and AD5341 allow a choice of buffered or unbuffered reference input. The AD5330/AD5331/AD5340/AD5341 have a parallel interface. CS selects the device and data is loaded into the input registers on the rising edge of WR. The GAIN pin allows the output range to be set at 0 V to VREF or 0 V to 2 × VREF. Input data to the DACs is double-buffered, allowing simultaneous update of multiple DACs in a system using the LDAC pin. An asynchronous CLR input is also provided, which resets the contents of the input register and the DAC register to all zeros. These devices also incorporate a power-on reset circuit that ensures that the DAC output powers on to 0 V and remains there until valid data is written to the device. The AD5330/AD5331/AD5340/AD5341 are available in thin shrink small outline packages (TSSOP).

Where to Buy

Prices starting from US$65.34

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$68.06
51
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$65.34
-
Buy Now

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5341DBZ?

Additional datasheets, footprints and schematics for EVAL-AD5341DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5341DBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5341DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5341DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5341DBZ fall under?

The EVAL-AD5341DBZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5341DBZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5341DBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5341DBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5341DBZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD5341DBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5341DBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5341DBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5341DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay