EVAL-AD5324DBZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5324
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5304/AD5314/AD5324 are quad 8-, 10-, and 12-bit buffered voltage output DACs in 10-lead MSOP and 10-lead LFCSP packages that operate from a single 2.5 V to 5.5 V supply, consuming 500 μA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing to be achieved with a slew rate of 0.7 V/μs. A 3-wire serial interface is used; it operates at clock rates up to 30 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.The references for the four DACs are derived from one reference pin. The outputs of all DACs can be updated simultaneously using the software LDAC function. The parts incorporate a power-on reset circuit, and ensure that the DAC outputs power up to 0 V and remains there until a valid write takes place to the device. The parts contain a power-down feature that reduces the current consumption of the device to 200 nA @ 5 V (80 nA @ 3 V).The low power consumption of these parts in normal operation makes them ideally suited to portable battery-operated equipment. The power consumption is 3 mW at 5 V, 1.5 mW at 3 V, reducing to 1 μW in power-down mode.

Where to Buy

Prices starting from US$65.34

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$68.06
16
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$65.34
-
Buy Now

Features

4 buffered 12-Bit DACs in 10-lead MSOP and 10-lead LFCSP
A, W Version: ±16 LSB INL, B Version: ±10 LSB INL
Low power operation: 500μA @ 3V, 600μA @ 5V
2.5V to 5.5V power supply
Guaranteed monotonic by design over all codes
Power-down to 80nA @ 3V, 200nA @ 5V
Double-buffered input logic
Output range: 0V to VREF
Power-on reset to 0V
See data sheet for additional featuresAD5324-EP supports defense and aerospace applications (AQEC standard)
Download AD5324-EP Data Sheet (pdf)
Military temperature range  (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12628 DSCC Drawing Number

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5324DBZ?

Additional datasheets, footprints and schematics for EVAL-AD5324DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5324DBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5324DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5324DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5324DBZ fall under?

The EVAL-AD5324DBZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5324DBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5324DBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5324DBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5324DBZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD5324DBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5324DBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5324DBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5324DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay