EVAL-AD5321DBZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5321
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5301/AD5311/AD5321 are single 8-/10-/12-bit, buffered,voltage-output DACs that operate from a single 2.5 V to5.5 V supply, consuming 120 μA at 3 V. The on-chip outputamplifier allows rail-to-rail output swing with a slew rate of0.7 V/μs. It uses a 2-wire (I2C-compatible) serial interface thatoperates at clock rates up to 400 kHz. Multiple devices can sharethe same bus.The reference for the DAC is derived from the power supplyinputs and thus gives the widest dynamic output range. Thesedevices incorporate a power-on reset circuit, which ensures thatthe DAC output powers up to 0 V and remains there until avalid write takes place. The devices contain a power-downfeature that reduces the current consumption of the device to50 nA at 3 V and provides software-selectable output loadswhile in power-down mode.The low power consumption in normal operation makes theseDACs ideally suited to portable battery-operated equipment. Thepower consumption is 0.75 mW at 5 V and 0.36 mW at 3 V,reducing to 1 μW in all power-down modes.

Where to Buy

Prices starting from US$41.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$83.49
44
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$41.80
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$75.14
-
Buy Now

Features

Buffered voltage output 12-bit DAC
6-lead SOT-23 and 8-lead MSOP packages
Micropower operation: 120 μA at 3 V
2-wire (I2C-compatible) serial interface
Data readback capability
2.5 V to 5.5 V power supply
Guaranteed monotonic by design over all codes
Power-down to 50 nA at 3 V
Reference derived from power supply
Power-on reset to 0 V
On-chip rail-to-rail output buffer amplifier
3 power-down functions

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5321DBZ?

Additional datasheets, footprints and schematics for EVAL-AD5321DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5321DBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5321DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5321DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5321DBZ fall under?

The EVAL-AD5321DBZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5321DBZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5321DBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5321DBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5321DBZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-AD5321DBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5321DBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5321DBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5321DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay