EVAL-AD5313RDBZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5313R
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5313R, a member of the nanoDAC® family, is a low power, dual, 10-bit buffered voltage output digital-to-analog converter (DAC). The device includes a 2.5 V, 2 ppm/°C internal reference (enabled by default) and a gain select pin giving a full-scale output of 2.5 V (gain = 1) or 5 V (gain = 2). The AD5313R operates from a single 2.7 V to 5.5 V supply, is guaranteed monotonic by design, and exhibits less than 0.1% FSR gain error and 1.5 mVoffset error performance. The device is available in a 3 mm ×3 mm LFCSP package and a TSSOP package.The AD5313R also incorporates a power-on reset circuit and a RSTSEL pin that ensures that the DAC outputs power up tozero scale or midscale and remain there until a valid write occurs. The part contains a per channel power-down feature that reduces the current consumption of the device to 4 μA at 3 V while in power-down modeThe AD5313R employs a versatile serial peripheral interface (SPI) that operates at clock rates up to 50 MHz, and the devicecontains a VLOGIC pin that is intended for 1.8 V/3 V/5 V logic.Product Highlights Precision DC Performance. Total unadjusted error: ±0.1% of FSR maximum Offset error: ±1.5 mV maximum Gain error: ±0.1% of FSR maximum Low Drift 2.5 V On-Chip Reference. 2 ppm/°C typical temperature coefficient 5 ppm/°C maximum temperature coefficient Two Package Options. 3 mm × 3 mm, 16-lead LFCSP 16-lead TSSOP

Where to Buy

Prices starting from US$28.12

Distributor Stock
Logo for Farnell
Farnell
from US$28.12
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$59.19
27
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$56.82
-
Buy Now

Features

Low drift 2.5 V reference: 2 ppm/°C typical
Tiny package: 3 mm × 3 mm, 16-lead LFCSP 
Total unadjusted error (TUE): ±0.1% of FSR maximum 
Offset error: ±1.5 mV maximum
Gain error: ±0.1% of FSR maximum
High drive capability: 20 mA, 0.5 V from supply rails 
User selectable gain of 1 or 2 (GAIN pin) 
Reset to zero scale or midscale (RSTSEL pin)
1.8 V logic compatibility
50 MHz SPI with readback or daisy chain
Low glitch: 0.5 nV-sec
Low power: 3.3 mW at 3 V 
2.7 V to 5.5 V power supply
−40°C to +105°C temperature range

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5313RDBZ?

Additional datasheets, footprints and schematics for EVAL-AD5313RDBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5313RDBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5313RDBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5313RDBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5313RDBZ fall under?

The EVAL-AD5313RDBZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5313RDBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5313RDBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5313RDBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5313RDBZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD5313RDBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5313RDBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5313RDBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5313RDBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay