Status: | Production |
---|---|
Series: | AD5270 |
RoHS: | Compliant |
Single-channel, 1024-/256-position resolution |
20 kΩ, 50 kΩ and 100 kΩ nominal resistance |
Maximum ±1% nominal resistor tolerance error |
50-times programmable (50-TP) wiper memory |
Rheostat mode temperature coefficient: 5 ppm/°C |
2.7 V to 5.5 V single-supply operation |
±2.5 V to ±2.75 V dual-supply operation for ac or bipolar operations |
SPI-compatible interface |
Wiper setting readback |
Power on refreshed from 50-TP memory |
Thin LFCSP, 10-lead, 3 mm × 3 mm × 0.8 mm package |
Compact MSOP, 10-lead, 3 mm × 4.9 mm × 1.1 mm package |
EVALUATION BOARD | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5270SDZ?
Additional datasheets, footprints and schematics for EVAL-AD5270SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5270SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5270SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5270SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5270SDZ fall under?
The EVAL-AD5270SDZ is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5270SDZ when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5270SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5270SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5270SDZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD5270SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5270SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5270SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5270SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.