EVAL-AD5144DBZ Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5144
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment

Where to Buy

Prices starting from US$66.40

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$68.06
23
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.40
4
in stock
Buy Now

Features

10 kΩ and 100 kΩ resistance options
Resistor tolerance: 8% maximum
Wiper current: ±6 mA
Low temperature coefficient: 35 ppm/°C
Wide bandwidth: 3 MHz
Fast start-up time < 75 μs
Linear gain setting mode
Single- and dual-supply operation
Independent logic supply: 1.8 V to 5.5 V
Wide operating temperature: −40°C to +125°C
4 mm × 4 mm package optionAD5144-EP Supports defense and aerospace applications (AQEC standard)
Download AD5144-EP data sheet (PDF)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Product change notification
Qualification data available on request
V62/20603

Alternative Descriptions

EVALUATION BOARD I.C. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5144DBZ?

Additional datasheets, footprints and schematics for EVAL-AD5144DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5144DBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5144DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5144DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5144DBZ fall under?

The EVAL-AD5144DBZ is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5144DBZ when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5144DBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5144DBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5144DBZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-AD5144DBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5144DBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5144DBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5144DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay