Status: | Production |
---|---|
Series: | AD4000 |
RoHS: | Compliant |
Prices starting from US$113.00
Easy Drive |
Greatly reduced input kickback |
Input current reduced to 0.4 μA/MSPS |
Enhanced acquisition phase, ≥79% of cycle time at 1 MSPS |
First conversion accurate, no latency or pipeline delay |
Input span compression for single-supply operation |
Fast conversion time allows low SPI clock rates |
Input overvoltage clamp protection sinks up to 50 mA |
SPI-/QSPI-/MICROWIRE-/DSP-compatible serial interface |
High performance |
Pseudo differential input range |
0 V to VREF with VREF from 2.4 V to 5.1 V |
Throughput: 2 MSPS/1 MSPS/500 kSPS options |
INL: ±1.0 LSB maximum |
Guaranteed 16-bit, no missing codes |
SNR: 93 dB at fIN = 1 kHz, VREF = 5 V |
THD: −115 dB at fIN = 1 kHz; −95 dB at fIN = 100 kHz |
SINAD: 82 dB at fIN = 1 MHz (see Figure 17 in data sheet) |
Oversampled dynamic range |
96 dB for OSR = 2 |
123 dB for OSR = 1024 |
Low power |
Single 1.8 V supply operation with 1.71 V to 5.5 V logic interface |
2.5 mW at 500 kSPS (VDD only) |
70 μW at 10 kSPS, 14 mW typical at 2 MSPS (total power) |
10-lead packages: 3 mm × 3 mm LFCSP, 3 mm × 4.90 mm MSOP |
Pin compatible with AD4003/AD4007/AD4011 family |
Guaranteed operation: −40°C to +125°C |
EVALUATION BOARD | Analog Devices |
Eval Kit, Analog-To-Digital Converter | Newark Electronics |
EVAL KIT, ANALOG-TO-DIGITAL CONVERTER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD4000FMCZ?
Additional datasheets, footprints and schematics for EVAL-AD4000FMCZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD4000FMCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD4000FMCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD4000FMCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD4000FMCZ fall under?
The EVAL-AD4000FMCZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD4000FMCZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD4000FMCZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD4000FMCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD4000FMCZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-AD4000FMCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD4000FMCZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD4000FMCZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD4000FMCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.