Status: | Production |
---|---|
Series: | AD2S1205 |
RoHS: | Compliant |
Prices starting from US$112.93
Complete monolithic resolver-to-digital converter (RDC) |
Parallel and serial 12-bit data ports |
System fault detection |
±11 arc minutes of accuracy |
Input signal range: 3.15 VP-P ± 27% |
Absolute position and velocity outputs |
1250 rps maximum tracking rate, 12-bit resolution |
Incremental encoder emulation (1024 pulses/rev) |
Programmable sinusoidal oscillator on board |
Single-supply operation (5.00 V ± 5%) |
−40°C to +125°C temperature rating |
44-lead LQFP |
EVALUATION BOARD I.C. | Analog Devices |
Evaluation Kit, R/D Converter, 12 Bit | Newark Electronics |
EVALUATION KIT, R/D CONVERTER, 12 BIT | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD2S1205SDZ?
Additional datasheets, footprints and schematics for EVAL-AD2S1205SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD2S1205SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD2S1205SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD2S1205SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD2S1205SDZ fall under?
The EVAL-AD2S1205SDZ is listed under Synchro/Resolver to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD2S1205SDZ when available in the Synchro/Resolver to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD2S1205SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD2S1205SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD2S1205SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-AD2S1205SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD2S1205SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD2S1205SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD2S1205SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.