Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | - |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Circuit Module EV2300 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Connects to the USB Port of a PC USB-based Interface Board |
Where can I find additional details, specifications and documents for a EV2300?
Additional datasheets, footprints and schematics for EV2300 are listed on our Part Details page. You can also find images and similar parts to EV2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV2300 fall under?
The EV2300 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EV2300 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV2300 you can contact the distributor directly for product support, shipping queries etc.
Is the EV2300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV2300 have stock available?
There is no stock from authorised distributors for EV2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV2300 often in real-time on the comparison pages.
What if I can't find stock of EV2300?
You can fill out our help required form which you can use to request a quote for EV2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.