Status: | Unknown |
---|---|
Series: | EV200 Series |
RoHS: | Unknown |
Prices starting from US$171.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$192.00
|
191
in stock
|
Buy Now | |
TTI Europe
from US$171.02
|
6,276
in stock
|
Buy Now | |
RS Americas
from US$212.70
|
372
in stock
|
Buy Now | |
element14
from US$260.36
|
332
in stock
|
Buy Now | |
TE Store
from US$272.25
|
292
in stock
|
Buy Now | |
Electro Enterprises
from US$179.68
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$213.39
|
141
in stock
|
Buy Now | |
Powell Electronics
from US$207.70
|
80
in stock
|
Buy Now | |
WireMasters
from US$403.79
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$263.25
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$263.25
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$262.00
|
4
in stock
|
Buy Now | |
Sorelec
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$191.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current Inductive | 500A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 36V |
Switching Power AC1 | - |
Load Current Resistive | 500A |
Switching Current AC3 | - |
Product Range | EV200 Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 3.8A |
Coil Type | DC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
HIGHCURRENT RELAY EV200HAANA | TTI Europe |
Contactor, 500A, Panel/Flange Mount, Non Latching, SPST-NO, EV200 Series | TE Connectivity EV200HAANA | RS Americas |
Relay, Power DPNO 500A | element14 |
EV200HAANA=RELAY, SPST-NO WITH Contact Voltage Rating: 12 – 900 VDC Contact Arrangement: 1 Form X, SPST-NO High Voltage Connection (Coil): Flying Lead High Voltage Connection (Power): Stud Terminals Power Switching: Yes High Voltage Relay | 12 – 900 VDC 1 Form X, SPST-NO Flying Lead Stud Terminals | Part Number: EV200HAANA | Internal Number: 1-1618002-8 | TE Connectivity | TE Store |
RELAY, SPNO, 36V, 500A, PANEL | Farnell |
Contactor, Spst-No, 36Vdc, 500A, Flange | Newark Electronics |
Relay | WireMasters |
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC | Heilind Electronics |
Contactor SPST-NO 36VDC 2-Pole | Avnet America |
TYCO KILOVAC 500+ AMP, 12-900 | Relay Specialties |
Where can I find additional details, specifications and documents for a EV200HAANA?
Additional datasheets, footprints and schematics for EV200HAANA are listed on our Part Details page. You can also find images and similar parts to EV200HAANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV200HAANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV200HAANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV200HAANA fall under?
The EV200HAANA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EV200HAANA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV200HAANA you can contact the distributor directly for product support, shipping queries etc.
Is the EV200HAANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV200HAANA have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for EV200HAANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV200HAANA often in real-time on the comparison pages.
What if I can't find stock of EV200HAANA?
You can fill out our help required form which you can use to request a quote for EV200HAANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.