Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$300.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$569.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$519.65
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$620.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$598.20
|
-
|
Buy Now | |
RS Americas
from US$634.07
|
-
|
Buy Now | |
element14
from US$549.74
|
-
|
Buy Now | |
TTI Europe
from US$300.25
|
-
|
Buy Now |
Operating Voltage | 750VDC |
---|---|
No. of Poles | 1 Pole |
Contact Configuration | SPST-NC |
Relay Mounting | Panel |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24VDC |
Contactor, Spst-Nc, 12/24V, 500A, Panel | Newark Electronics |
Electromechanical Relay SPST-NC 500A 12VDC/24VDC Panel Mount | Avnet America |
Solenoids - Kilovac | RS Americas |
HIGHCURRENT RELAY EV200BAANA | TTI Europe |
Where can I find additional details, specifications and documents for a EV200BAANA?
Additional datasheets, footprints and schematics for EV200BAANA are listed on our Part Details page. You can also find images and similar parts to EV200BAANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV200BAANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV200BAANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV200BAANA fall under?
The EV200BAANA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EV200BAANA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV200BAANA you can contact the distributor directly for product support, shipping queries etc.
Is the EV200BAANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV200BAANA have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for EV200BAANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV200BAANA often in real-time on the comparison pages.
What if I can't find stock of EV200BAANA?
You can fill out our help required form which you can use to request a quote for EV200BAANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.