Status: | Unknown |
---|---|
Series: | EV200 Series |
RoHS: | Unknown |
Prices starting from US$139.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$191.25 |
533
|
Buy Now | |
TTI Europe | US$139.70 |
8,960
|
Buy Now | |
RS Americas | US$194.82 |
955
|
Buy Now | |
Chip One Stop | US$158.00 |
497
|
Buy Now | |
TE Store | US$223.30 |
298
|
Buy Now | |
Heilind Electronics | US$239.91 |
86
|
Buy Now | |
Electro Enterprises | US$163.76 |
85
|
Buy Now | |
WireMasters | US$372.99 |
3
|
Buy Now | |
Heilind Electronics Asia | US$239.91 |
2
|
Buy Now | |
Avnet America | US$169.38 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Load Current Inductive | 500A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 36V |
Switching Power AC1 | - |
Load Current Resistive | 500A |
Switching Current AC3 | - |
Product Range | EV200 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE |
Approval Category | UL Recognised |
Coil Type | DC |
Coil Voltage Max | 36VDC |
Coil Voltage Min | 9VDC |
Dielectric Strength VDC | 2200VAC |
External Length / Height | 55.81mm |
External Width | 80.48mm |
Fixing Centres | 68.28mm |
Insulation Resistance | 100Mohm |
Must Actuate Voltage | 9V |
Must Release Voltage | 6V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Relay Type | Power |
Release Time | 12ms |
HC SPST-NO 600A 24V KILOVAC | TTI Europe |
Contactor, Industrial, 38 Ohms, 500A, SPST-NO, Panel/Flange Mount, EV200 Series | TE Connectivity EV200AAANA | RS Americas |
Contactor, Spst-No, 9-36Vdc, 500A, Flange | Newark Electronics |
EV200AAANA=RELAY, EV200 SPST-N Contact Arrangement: 1 Form X, SPST-NO High Voltage Connection (Coil): Flying Leads High Voltage Connection (Power): Stud Terminals Power Switching: Yes RF Rated: No High Voltage Relay | 1 Form X, SPST- Flying Leads Stud Terminals | Part Number: EV200AAANA | Internal Number: 1618002-7 | TE Connectivity | TE Store |
EV200AAANA RELAY, HI VOLTGE KILOVAC | Heilind Electronics |
Relay | WireMasters |
Contactor SPST-NO 36VDC 2-Pole | Avnet America |
TYCO KILOVAC 500+ AMP, 12-900 | Relay Specialties |
Where can I find additional details, specifications and documents for a EV200AAANA?
Additional datasheets, footprints and schematics for EV200AAANA are listed on our Part Details page. You can also find images and similar parts to EV200AAANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV200AAANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV200AAANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV200AAANA fall under?
The EV200AAANA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EV200AAANA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV200AAANA you can contact the distributor directly for product support, shipping queries etc.
Is the EV200AAANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV200AAANA have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for EV200AAANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV200AAANA often in real-time on the comparison pages.
What if I can't find stock of EV200AAANA?
You can fill out our help required form which you can use to request a quote for EV200AAANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.