EV1HMC574AMS8 SPDT T/R by Analog Devices

Status: Production
Series: HMC574A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC574AMS8E is low-cost SPDT switchin 8-lead MSOP packages for use in transmit/receive

Prices starting from US$131.57


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$137.05
25
Buy Now
Logo for Chip One Stop Chip One Stop US$149.00
5
Buy Now
Logo for Richardson RFPD Richardson RFPD US$131.57
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low insertion loss: 0.3 dB
High third order intercept: +63 dBm
Isolation: 30 dB
Single positive supply: +3 to +8V
SMT package: MSOP8

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC574AMS8?

Additional datasheets, footprints and schematics for EV1HMC574AMS8 are listed on our Part Details page. You can also find images and similar parts to EV1HMC574AMS8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC574AMS8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC574AMS8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC574AMS8 fall under?

The EV1HMC574AMS8 is listed under SPDT T/R.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC574AMS8 when available in the SPDT T/R range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC574AMS8 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC574AMS8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC574AMS8 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EV1HMC574AMS8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC574AMS8 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC574AMS8?

You can fill out our help required form which you can use to request a quote for EV1HMC574AMS8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay