EV1HMC392ALC4 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC392ALC4
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC392ALC4 is a GaAs MMIC Low NoiseAmplifier which operates between 3.5 and 8.0GHz. Housed in a leadless 4x4 mm SMT package,this amplifier provides 17 dB of gain, 1.8 dB noisefigure and 34.5 dBm IP3 from a +5V supply voltage.HMC392ALC4 functions well as a low noise front endor as a driver amplifier. The RF Input and Output pinsare DC blocked and matched to 50 Ohms for easeof use. The HMC392ALC4 allows the use of surfacemount manufacturing techniques and is suitablefor high reliability military, industrial and space

Where to Buy

Prices starting from US$691.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$691.97
40
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$691.97
-
Buy Now

Features

Gain: 17 dB
Noise figure: 1.8 dB
Single supply voltage: +2V to +5V
No external matching components required
50 ohm matched input/output
RoHS Ccmpliant 4x4 mm SMT package

Alternative Descriptions

Eval Board | Analog Devices
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC392ALC4?

Additional datasheets, footprints and schematics for EV1HMC392ALC4 are listed on our Part Details page. You can also find images and similar parts to EV1HMC392ALC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC392ALC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC392ALC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC392ALC4 fall under?

The EV1HMC392ALC4 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC392ALC4 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC392ALC4 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC392ALC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EV1HMC392ALC4 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC392ALC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC392ALC4 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC392ALC4?

You can fill out our help required form which you can use to request a quote for EV1HMC392ALC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay