EV1HMC3716LP4 Phase Frequency Detectors by Analog Devices

Status: Production
Series: HMC3716
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC3716LP4E is a digital phase frequency detector which operates from 10 to 1300MHz. It is intended for usein low phase noise synthesizer

Where to Buy

Prices starting from US$558.00

Distributor Stock
Logo for RS
RS
from US$653.22
2
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$595.25
12
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$558.00
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$596.92
-
Buy Now
Logo for element14
element14
from US$638.43
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$571.44
-
Buy Now
Logo for Farnell
Farnell
from US$584.37
-
Buy Now

Features

Ultra low SSB phase noise floor: -153dBc/Hz at 10kHz offset at 100MHz
Integrated output resistors
Improved input sensitivity
Lock detect and invert functionality
24-pin 4 x 4mm SMT package

Alternative Descriptions

Eval Board | Analog Devices
EV1HMC3716LP4 Phase Freq Detector Board | RS
Eval Board, Phase Freq Detector | Newark Electronics
EVAL BOARD, PHASE FREQ DETECTOR | element14
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC3716LP4?

Additional datasheets, footprints and schematics for EV1HMC3716LP4 are listed on our Part Details page. You can also find images and similar parts to EV1HMC3716LP4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC3716LP4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC3716LP4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC3716LP4 fall under?

The EV1HMC3716LP4 is listed under Phase Frequency Detectors.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC3716LP4 when available in the Phase Frequency Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC3716LP4 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC3716LP4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC3716LP4 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for EV1HMC3716LP4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC3716LP4 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC3716LP4?

You can fill out our help required form which you can use to request a quote for EV1HMC3716LP4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay