EV1HMC270AMS8G SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC270A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC270AMS8GE are broad-band non-reflectiveGaAs SPDT switches in 8 lead MSOP grounded basesurface mount plastic packages. Covering DC to 8GHz, the switch offers excellent isolation from 70 to35 dB. The negative control voltage of -5 volts allowsoperation down to DC. If positive control is requiredalong with high isolation, see the DC to 3.5 GHzHMC284AMS8GE non-reflective SPDT.

Where to Buy

Prices starting from US$128.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$137.05
35
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$128.00
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$131.57
-
Buy Now

Features

Broadband performance: DC - 8 GHz
Very high isolation: 45 dB @ 6 GHz
Non-reflective design
Low cost MSOP-8 package: 14.8 mm2

Alternative Descriptions

EVALUATION Board | Analog Devices
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC270AMS8G?

Additional datasheets, footprints and schematics for EV1HMC270AMS8G are listed on our Part Details page. You can also find images and similar parts to EV1HMC270AMS8G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC270AMS8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC270AMS8G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC270AMS8G fall under?

The EV1HMC270AMS8G is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC270AMS8G when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC270AMS8G you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC270AMS8G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC270AMS8G have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EV1HMC270AMS8G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC270AMS8G often in real-time on the comparison pages.

What if I can't find stock of EV1HMC270AMS8G?

You can fill out our help required form which you can use to request a quote for EV1HMC270AMS8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay