EV1HMC1118LP3D SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC1118
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 can cover the same operating frequency range with a single positive supply voltage applied and the negative supply voltage (VSS) tied to ground and still maintaining good power handling performance. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.

Prices starting from US$264.47


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$275.49
58
Buy Now
Logo for Chip One Stop Chip One Stop US$274.00
5
Buy Now
Logo for Farnell Farnell US$274.54
-
Buy Now
Logo for Newark Electronics Newark Electronics US$287.51
-
Buy Now
Logo for element14 element14 US$293.17
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$264.47
-
Buy Now
View Full Pricing & Stock Comparison

Features

Nonreflective 50 Ω design
Positive control: 0 V/3.3 V
Low insertion loss: 0.68 dB at 8.0 GHz
High isolation: 48 dB at 8.0 GHz
High power handling:
35 dBm through path
27 dBm terminated path
High linearity:
1 dB compression (P1dB): 37 dBm typical
Input third-order intercept (IIP3): 62 dBm typical
ESD rating: 2kV human body model (HBM)
3 x 3 mm, 16-Lead LFCSP Package
No low frequency spurious
Settling time (0.05 dB margin of final RFOUT): 7.5 μs

Alternative Descriptions

EVALUATION PCB ASSEMBLY | Analog Devices
EVALUATION BOARD, RF SPDT SWITCH | Farnell
Evaluation Board, Rf Spdt Switch | Newark Electronics
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC1118LP3D?

Additional datasheets, footprints and schematics for EV1HMC1118LP3D are listed on our Part Details page. You can also find images and similar parts to EV1HMC1118LP3D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC1118LP3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC1118LP3D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC1118LP3D fall under?

The EV1HMC1118LP3D is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC1118LP3D when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC1118LP3D you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC1118LP3D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC1118LP3D have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for EV1HMC1118LP3D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC1118LP3D often in real-time on the comparison pages.

What if I can't find stock of EV1HMC1118LP3D?

You can fill out our help required form which you can use to request a quote for EV1HMC1118LP3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay