Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC1099 |
Kit Application Type | RF / IF |
Application Sub Type | Power Amplifier |
Kit Contents | Eval Board HMC1099 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Broadband Power Amplifier 10Watt Power 10MHz-1.1GHz Bandwidth 18.5dB Gain 69% PAE SMA 28V Pwr |
Where can I find additional details, specifications and documents for a EV1HMC1099LP5D?
Additional datasheets, footprints and schematics for EV1HMC1099LP5D are listed on our Part Details page. You can also find images and similar parts to EV1HMC1099LP5D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV1HMC1099LP5D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC1099LP5D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV1HMC1099LP5D fall under?
The EV1HMC1099LP5D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EV1HMC1099LP5D when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC1099LP5D you can contact the distributor directly for product support, shipping queries etc.
Is the EV1HMC1099LP5D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV1HMC1099LP5D have stock available?
There is no stock from authorised distributors for EV1HMC1099LP5D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV1HMC1099LP5D often in real-time on the comparison pages.
What if I can't find stock of EV1HMC1099LP5D?
You can fill out our help required form which you can use to request a quote for EV1HMC1099LP5D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.