EV1HMC1082LP4 Driver Amplifiers by Analog Devices

Status: Production
Series: HMC1082
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC1082CHIP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), driver amplifier that operates from 5.5 GHz to 18 GHz. The HMC1082CHIP provides a typical gain of 24 dB, 36 dBm output IP3, and 25.5 dBm of output power for 1 dB compression, requiring only 220 mA from a 5 V supply voltage. The saturated output power (PSAT) is 26 dBm with 24% power added efficiency (PAE).The HMC1082CHIP is an ideal driver amplifier for a wide range of

Prices starting from US$261.00


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$383.99
88
Buy Now
Logo for Newark Electronics Newark Electronics US$383.39
3
Buy Now
Logo for Chip One Stop Chip One Stop US$261.00
1
Buy Now
Logo for element14 element14 US$396.82
1
Buy Now
Logo for Farnell Farnell US$384.03
1
Buy Now
Logo for Richardson RFPD Richardson RFPD US$368.63
-
Buy Now
View Full Pricing & Stock Comparison

Features

High saturated output power: 26 dBm with 24% PAE 
High gain: 24 dB typical
High output IP3: 36 dBm typical
High output P1dB: 25.5 dBm
Die size: 2.19 mm × 1.05 × 0.1 mm

Alternative Descriptions

HMC1082LP4E EVALUATION PCB ASS | Analog Devices
Evaluation Board, Power Amplifier | Newark Electronics
EVALUATION BOARD, POWER AMPLIFIER | element14
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC1082LP4?

Additional datasheets, footprints and schematics for EV1HMC1082LP4 are listed on our Part Details page. You can also find images and similar parts to EV1HMC1082LP4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC1082LP4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC1082LP4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC1082LP4 fall under?

The EV1HMC1082LP4 is listed under Driver Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC1082LP4 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC1082LP4 you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC1082LP4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC1082LP4 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EV1HMC1082LP4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC1082LP4 often in real-time on the comparison pages.

What if I can't find stock of EV1HMC1082LP4?

You can fill out our help required form which you can use to request a quote for EV1HMC1082LP4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay