Status: | Unknown |
---|---|
Series: | EV100 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VDC |
Contact Configuration | SPST-NO DM |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 100A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 36V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | EV100 Series |
SVHC | No SVHC (15-Jan-2018) |
HIGHCURRENT RELAY EV100AAANA | TTI Europe |
Contactor, Spst-No, 9-36V, Panel | Newark Electronics |
Electromechanical Relay SPST-NO-DM 100A 36VDC 8Ohm Bottom Mount | Avnet America |
Contactor, 100A, 600 VDC Load, SPST-NO, 9-36 VDC Coil, EV100 Series | TE Connectivity EV100AAANA | RS Americas |
Where can I find additional details, specifications and documents for a EV100AAANA?
Additional datasheets, footprints and schematics for EV100AAANA are listed on our Part Details page. You can also find images and similar parts to EV100AAANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV100AAANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV100AAANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV100AAANA fall under?
The EV100AAANA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EV100AAANA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV100AAANA you can contact the distributor directly for product support, shipping queries etc.
Is the EV100AAANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV100AAANA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EV100AAANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV100AAANA often in real-time on the comparison pages.
What if I can't find stock of EV100AAANA?
You can fill out our help required form which you can use to request a quote for EV100AAANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.