Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | DC Brushed Motor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Motor Driver |
Silicon Core Number | VNH7100BAS |
Kit Contents | Eval Board VNH7100BAS |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, H-Bridge Motor Driver | Newark Electronics |
VNH7100BAS Automotive Fully Integrated H-bridge Motor Driver Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EV-VNH7100BAS?
Additional datasheets, footprints and schematics for EV-VNH7100BAS are listed on our Part Details page. You can also find images and similar parts to EV-VNH7100BAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-VNH7100BAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-VNH7100BAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-VNH7100BAS fall under?
The EV-VNH7100BAS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EV-VNH7100BAS when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-VNH7100BAS you can contact the distributor directly for product support, shipping queries etc.
Is the EV-VNH7100BAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV-VNH7100BAS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for EV-VNH7100BAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-VNH7100BAS often in real-time on the comparison pages.
What if I can't find stock of EV-VNH7100BAS?
You can fill out our help required form which you can use to request a quote for EV-VNH7100BAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.