Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | VN7010AJ |
Kit Application Type | Power Management |
Application Sub Type | High Side Switch |
Kit Contents | Eval Board VN7010AJ |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Single Channel Smart High-side Driver 4V-28V Supply 91A Current Limit Compatible with 3V/5V O/P |
Lgs Vipower |Stmicroelectronics EV-VN7010AJ | Newark Electronics |
EVALUATION BOARD, HIGH-SIDE DRIVER | element14 |
VN7010AJ High-Side Driver Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EV-VN7010AJ?
Additional datasheets, footprints and schematics for EV-VN7010AJ are listed on our Part Details page. You can also find images and similar parts to EV-VN7010AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-VN7010AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-VN7010AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-VN7010AJ fall under?
The EV-VN7010AJ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EV-VN7010AJ when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-VN7010AJ you can contact the distributor directly for product support, shipping queries etc.
Is the EV-VN7010AJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV-VN7010AJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EV-VN7010AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-VN7010AJ often in real-time on the comparison pages.
What if I can't find stock of EV-VN7010AJ?
You can fill out our help required form which you can use to request a quote for EV-VN7010AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.