Status: | Production |
---|---|
Series: | ADUCRF101 |
RoHS: | Compliant |
Prices starting from US$131.31
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$131.31
|
50
in stock
|
Buy Now |
Analog I/O |
6-Channel 12-bit SAR ADC |
Single-ended and differential inputs |
Programmable data rate up to 167 kSPS |
On-chip voltage reference |
Supply rante: 2.2V to 3.6V |
Power Consumption |
280 nA, in power-down mode, nonretained state |
1.9 µA, in power-down mode, processor memory and transceiver memory retained |
210 µA/Mhz, Cortex-M3 in active mode |
12.8 mA transceiver in receive mode, Cortex-M3 in power-down mode |
9 mA to 32 mA transceiver in transmit mode, Cortex-M3 in power-down mode |
RF Transceiver |
Frequency bands, 862 MHz to 928 MHz and 431 MHz to 464 MHz |
Multiple Configurations supported |
Receiver sensitivity (BER), −107.5 dBm at 38.4 kbps, 2FSK |
Single and ended and differential PA |
Low external BOM |
Microcontroller |
32-bit ARM Cortex-M3 processor |
Serial Wire download and debug |
External Watch crystal for wakeup timer |
16 MHz internal Oscillator with 8-way Programmable Divider |
Memory 128 kB Flash/EE memory, 16 kB SRAM |
10,000-cycle Flash/EE endurance |
10-year Flash/EE retention |
In-circuit download via serial wire and UART |
On-Chip Peripherals |
UART, I2C and SPI Serial I/O |
28-pin GPIO port |
2 general-purpose, 16-bit timers |
32-bit wake-up timer |
16-bit watchdog timer |
8-channel pulse-width modulation (PWM) |
Package |
64-lead, 9 mm × 9 mm LFCSP |
Temperature range: −40°C to +85°C |
Tools |
Low cost development system |
Third-party compiler and emulator tool support |
915/868MHz Differential PA Qui | Analog Devices |
Where can I find additional details, specifications and documents for a EV-ADUCRF101QS1Z?
Additional datasheets, footprints and schematics for EV-ADUCRF101QS1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADUCRF101QS1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-ADUCRF101QS1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADUCRF101QS1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-ADUCRF101QS1Z fall under?
The EV-ADUCRF101QS1Z is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to EV-ADUCRF101QS1Z when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADUCRF101QS1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EV-ADUCRF101QS1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV-ADUCRF101QS1Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EV-ADUCRF101QS1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-ADUCRF101QS1Z often in real-time on the comparison pages.
What if I can't find stock of EV-ADUCRF101QS1Z?
You can fill out our help required form which you can use to request a quote for EV-ADUCRF101QS1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.