Status: | Production |
---|---|
Series: | ADUCM320 |
RoHS: | Compliant |
Analog input/output |
Multichannel, 14-bit, 1 MSPS analog-to-digital converter (ADC) |
Up to 16 ADC input channels |
0 V to VREF analog input range |
Fully differential and single-ended modes |
AVDD and IOVDD monitors |
12-bit voltage output digital-to-analog converters (VDACs) |
8 VDACs with a range of 0 V to 2.5 V or AVDD outputs |
12-bit current output DACs (IDACs) |
4 IDACS with a range of 0 mA to 150 mA outputs |
Voltage comparator |
Microcontroller |
ARM® Cortex®-M3 processor, 32-bit RISC architecture |
Serial wire port supports code download and debug |
Clocking options |
80 MHz phase-locked loop (PLL) with programmable divider |
Trimmed on-chip oscillator (±3%) |
External 16 MHz crystal option |
External clock source up to 80 MHz |
Memory |
2 × 128 kB independent Flash/EE memories |
10,000 cycle Flash/EE endurance |
20-year Flash/EE retention |
32 kB SRAM |
Software triggered in-circuit reprogrammability via management data input/output (MDIO) |
On-chip peripherals |
MDIO slave up to 4 MHz |
2 × I2C, 2 × SPI, UART |
Multiple general-purpose input/output (GPIO) pins: 3.6 V compliant |
7 × 1.2 V compatible when used for MDIO |
32-element programmable logic array (PLA) |
3 general-purpose timers |
Wake-up timer |
Watchdog timer |
16-bit pulse width modulator (PWM) |
Power |
Supply range: 2.9 V to 3.6 V, and 1.8 V to 2.5 V for IDACs |
Flexible operating modes for low power applications |
Packages and temperature range |
6 mm × 6mm, 96-ball CSP_BGA package |
Fully specified for −40°C to +105°C ambient operation |
Tools |
Low cost QuickStart™ development system |
Full third party support |
80MHz Cortex M3 Eval Kit | Analog Devices |
Where can I find additional details, specifications and documents for a EV-ADUCM320QSPZ?
Additional datasheets, footprints and schematics for EV-ADUCM320QSPZ are listed on our Part Details page. You can also find images and similar parts to EV-ADUCM320QSPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-ADUCM320QSPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADUCM320QSPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-ADUCM320QSPZ fall under?
The EV-ADUCM320QSPZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to EV-ADUCM320QSPZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADUCM320QSPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EV-ADUCM320QSPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV-ADUCM320QSPZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EV-ADUCM320QSPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-ADUCM320QSPZ often in real-time on the comparison pages.
What if I can't find stock of EV-ADUCM320QSPZ?
You can fill out our help required form which you can use to request a quote for EV-ADUCM320QSPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.