Status: | Production |
---|---|
Series: | ADF5904 |
RoHS: | Compliant |
Integrated baluns for single-ended receiver (Rx) inputs and local oscillator (LO) input |
Rx channel gain: 22 dB |
Noise figure (NF): 10 dB |
P1dB: −10 dBm |
LO input range: −8 dBm to +5 dBm |
Rx to IF isolation: 30 dB |
RF signal bandwidth: 250 MHz |
Rx output impedance: 900 Ω differential |
LO input buffer: 24 GHz |
RF and LO S11 at 50 Ω: −5 dB |
Temperature sensor with analog output: ±5° |
Electrostatic discharge (ESD) performance |
Human body model (HBM): 2000 V |
Charged device model (CDM): 500 V |
Qualified for automotive applications |
Evaluation Board | Analog Devices |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EV-ADF5904SD2Z?
Additional datasheets, footprints and schematics for EV-ADF5904SD2Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF5904SD2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-ADF5904SD2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF5904SD2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-ADF5904SD2Z fall under?
The EV-ADF5904SD2Z is listed under Microwave and mmWave Tx/Rx.
Can I view similar or alternative parts?
You can view similar parts to EV-ADF5904SD2Z when available in the Microwave and mmWave Tx/Rx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF5904SD2Z you can contact the distributor directly for product support, shipping queries etc.
Is the EV-ADF5904SD2Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV-ADF5904SD2Z have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV-ADF5904SD2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-ADF5904SD2Z often in real-time on the comparison pages.
What if I can't find stock of EV-ADF5904SD2Z?
You can fill out our help required form which you can use to request a quote for EV-ADF5904SD2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.