EV-ADF5901SD2Z Microwave and mmWave Transmitters by Analog Devices

Status: Production
Series: ADF5901
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF5901 is a 24 GHz Tx monolithic microwave integrated circuit (MMIC) with an on-chip, 24 GHz VCO with PGA and dual Tx channels for radar systems. The on-chip, 24 GHz VCO generates the 24 GHz signal for the two Tx channels and the LO output. Each Tx channel contains a power control circuit. There is also an on-chip temperature sensor.Control of all the on-chip registers is through a simple 4-wire interface.The ADF5901 comes in a compact 32-lead, 5 mm × 5 mm LFCSP package.

Where to Buy

Prices starting from US$553.73

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$553.73
22
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$553.73
-
Buy Now

Features

24 GHz to 24.25 GHz voltage controlled oscillator (VCO)
2-channel 24 GHz power amplifier (PA) with 8 dBm output
Single-ended outputs
2-channel muxed outputs with mute function
Programmable output power
N divider output (frequency discriminator)
24 GHz local oscillator (LO) output buffer
250 MHz signal bandwidth
Power control detector
Auxiliary 8-bit ADC
±5°C temperature sensor
4-wire serial peripheral interface (SPI)
Electrostatic discharge (ESD) performance
Human body model (HBM): 2000 V
Charged device model (CDM): 250 V
Qualified for automotive applications

Alternative Descriptions

Evaluation Board | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF5901SD2Z?

Additional datasheets, footprints and schematics for EV-ADF5901SD2Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF5901SD2Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF5901SD2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF5901SD2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF5901SD2Z fall under?

The EV-ADF5901SD2Z is listed under Microwave and mmWave Transmitters.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF5901SD2Z when available in the Microwave and mmWave Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF5901SD2Z you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF5901SD2Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF5901SD2Z have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV-ADF5901SD2Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF5901SD2Z often in real-time on the comparison pages.

What if I can't find stock of EV-ADF5901SD2Z?

You can fill out our help required form which you can use to request a quote for EV-ADF5901SD2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay