EV-ADF4360-7EB1Z Integer-N PLL by Analog Devices

Status: Production
Series: ADF4360-7
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4360-7 is an integrated integer-N synthesizer and voltage controlled oscillator (VCO). The ADF4360-7 center frequency is set by external inductors. This allows a frequency range of between 350 MHz to 1800 MHz. In addition, a divide-by-2 option is available, whereby the user receives an RF output of between 175 MHz and 900 MHz.Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.

Where to Buy

Prices starting from US$163.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$171.52
38
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$163.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$191.76
2
in stock
Buy Now
Logo for element14
element14
from US$196.85
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$180.62
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$177.01
-
Buy Now

Features

Output frequency range: 350 MHz to 1800 MHz
Divide-by-2 output
3.0 V to 3.6 V power supply
1.8 V logic compatibility
Integer-N synthesizer
Programmable dual-modulus prescaler 8/9, 16/17
Programmable output power level
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode

Alternative Descriptions

Evaluation Board I.C. | Analog Devices
Evaluation Kit, Integer N Synthesizer | Newark Electronics
EVALUATION KIT, INTEGER N SYNTHESIZER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF4360-7EB1Z?

Additional datasheets, footprints and schematics for EV-ADF4360-7EB1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF4360-7EB1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF4360-7EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF4360-7EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF4360-7EB1Z fall under?

The EV-ADF4360-7EB1Z is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF4360-7EB1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF4360-7EB1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF4360-7EB1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF4360-7EB1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EV-ADF4360-7EB1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF4360-7EB1Z often in real-time on the comparison pages.

What if I can't find stock of EV-ADF4360-7EB1Z?

You can fill out our help required form which you can use to request a quote for EV-ADF4360-7EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay