EV-ADF411XSD1Z Integer-N PLL by Analog Devices

Status: Production
Series: ADF4113
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$156.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$160.65
42
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$156.00
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$167.81
2
in stock
Buy Now
Logo for element14
element14
from US$169.50
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$161.22
2
in stock
Buy Now

Features

ADF4110: 550 MHz
ADF4111: 1.2 GHz
ADF4112: 3.0 GHz
ADF4113: 4.0 GHz
+2.7 V to +5.5 V Power Supply
Separate Vp Allows Extended Tuning Voltage in 3V Systems
Programmable Charge Pump Currents
Programmable Dual Modulus Prescaler
8/9, 16/17, 32/33, 64/65
Programmable Anti-Backlash Pulse Width
3-Wire Serial Interface
Digital Lock Detect
Power Down Mode

Alternative Descriptions

Evaluation Board I.C. | Analog Devices
Evaluation Kit, Frequency Synthesizer | Newark Electronics
EVALUATION KIT, FREQUENCY SYNTHESIZER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-ADF411XSD1Z?

Additional datasheets, footprints and schematics for EV-ADF411XSD1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF411XSD1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-ADF411XSD1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF411XSD1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-ADF411XSD1Z fall under?

The EV-ADF411XSD1Z is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EV-ADF411XSD1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF411XSD1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EV-ADF411XSD1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-ADF411XSD1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EV-ADF411XSD1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-ADF411XSD1Z often in real-time on the comparison pages.

What if I can't find stock of EV-ADF411XSD1Z?

You can fill out our help required form which you can use to request a quote for EV-ADF411XSD1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay