Status: | Production |
---|---|
Series: | AD5544 |
RoHS: | Compliant |
16-bit resolution INL of ±1 LSB (B Grade) |
2 mA full-scale current ± 20%, with VREF = ±10 V |
0.9 μs settling time to ±0.1% |
12 MHz multiplying bandwidth |
Midscale glitch of −1 nV-sec |
Midscale or zero-scale reset |
Four separate, 4-quadrant multiplying reference inputs |
Compact 28-lead SSOP and 32-lead LFCSP |
See data sheet for additional featuresAD5544-EP supports defense and aerospace applications (AQEC standard) |
Download AD5544-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12663 DSCC Drawing Number |
evaluation board i.c. | Analog Devices |
Where can I find additional details, specifications and documents for a EV-AD5544/45SDZ?
Additional datasheets, footprints and schematics for EV-AD5544/45SDZ are listed on our Part Details page. You can also find images and similar parts to EV-AD5544/45SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-AD5544/45SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-AD5544/45SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-AD5544/45SDZ fall under?
The EV-AD5544/45SDZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EV-AD5544/45SDZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-AD5544/45SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EV-AD5544/45SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV-AD5544/45SDZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EV-AD5544/45SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-AD5544/45SDZ often in real-time on the comparison pages.
What if I can't find stock of EV-AD5544/45SDZ?
You can fill out our help required form which you can use to request a quote for EV-AD5544/45SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.