Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 470Uf, 16V, Alu Elec, Radial | Newark Electronics |
KEMET Radial Electrolytic Capacitor, 470uF, 75.2uA, 16V, 1A | Distrelec |
CAP, 470µF, 16V, 20% | element14 |
Capacitor, Al Electrolytic, Cap 470 uF, Tol 20%,Vol-Rtg 16 VDC, Radial,8x11 mm | KEMET ESY477M016AG8AA | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESY477M016AG8AA?
Additional datasheets, footprints and schematics for ESY477M016AG8AA are listed on our Part Details page. You can also find images and similar parts to ESY477M016AG8AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY477M016AG8AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY477M016AG8AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY477M016AG8AA fall under?
The ESY477M016AG8AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESY477M016AG8AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY477M016AG8AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY477M016AG8AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY477M016AG8AA have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and RS Americas have stock available or on a lead time for ESY477M016AG8AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY477M016AG8AA often in real-time on the comparison pages.
What if I can't find stock of ESY477M016AG8AA?
You can fill out our help required form which you can use to request a quote for ESY477M016AG8AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.