Status: | Unknown |
---|---|
Series: | ESY Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
5,240
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
5,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,240
in stock
|
Buy Now | |
element14
from US$0.17
|
5,240
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 50V |
Product Range | ESY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 15mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 4000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Radial Electrolytic Capacitor, 220uF, 110uA, 50V, 1.4A | Distrelec |
Cap, 220Μf, 50V, 20% Rohs Compliant: Yes |Kemet ESY227M050AH2AA | Newark Electronics |
CAP, 220µF, 50V, 20% | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, ± 20%, 4000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESY227M050AH2AA?
Additional datasheets, footprints and schematics for ESY227M050AH2AA are listed on our Part Details page. You can also find images and similar parts to ESY227M050AH2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESY227M050AH2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESY227M050AH2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESY227M050AH2AA fall under?
The ESY227M050AH2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESY227M050AH2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESY227M050AH2AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESY227M050AH2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESY227M050AH2AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ESY227M050AH2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESY227M050AH2AA often in real-time on the comparison pages.
What if I can't find stock of ESY227M050AH2AA?
You can fill out our help required form which you can use to request a quote for ESY227M050AH2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.