Status: | Unknown |
---|---|
Series: | ESW Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Product Range | ESW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Μf, 16V, 20% Rohs Compliant: Yes |Kemet ESW107M016AE3EA | Newark Electronics |
CAP, 100µF, 16V, 20% | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
KEMET Radial Electrolytic Capacitor, 100uF, 16uA, 16V, 250mA | Distrelec |
Where can I find additional details, specifications and documents for a ESW107M016AE3EA?
Additional datasheets, footprints and schematics for ESW107M016AE3EA are listed on our Part Details page. You can also find images and similar parts to ESW107M016AE3EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESW107M016AE3EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESW107M016AE3EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESW107M016AE3EA fall under?
The ESW107M016AE3EA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESW107M016AE3EA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESW107M016AE3EA you can contact the distributor directly for product support, shipping queries etc.
Is the ESW107M016AE3EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESW107M016AE3EA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for ESW107M016AE3EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESW107M016AE3EA often in real-time on the comparison pages.
What if I can't find stock of ESW107M016AE3EA?
You can fill out our help required form which you can use to request a quote for ESW107M016AE3EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.